Philips logo

Philips DVDR3510V DVD/VCR Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91814
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVDR3510V DVD/VCR Player:

Philips DVDR3510V DVD/VCR Player, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, EP, HQ, LP, SLP, SP, SPP, 10-bit/54MHz, Dolby Digital, 24-bit/192kHz, DIVX, MPEG1, MPEG2

Long summary description Philips DVDR3510V DVD/VCR Player:

Philips DVDR3510V DVD/VCR Player. Analog signal format system: PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, Video recording speed modes: EP, HQ, LP, SLP, SP, SPP, Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 32 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.