Philips logo

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55364
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVDR3460H 250 GB Hard Disk/DVD Recorder:

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder, Standard Play Plus (SPP), 10-Bit/54MHz, 24-bit/96MHz, 24-bit/96kHz, DVD+R DL, DVD-R DL, 50 W

Long summary description Philips DVDR3460H 250 GB Hard Disk/DVD Recorder:

Philips DVDR3460H 250 GB Hard Disk/DVD Recorder. Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: DVD+R DL, DVD-R DL. Power consumption (typical): 50 W, Power consumption (standby): 3 W. Depth: 340 mm, Height: 43 mm, Weight: 3.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.