Philips logo

Philips DVDR3455H 160 GB Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33492
Info modified on:
14 Mar 2024, 17:14:22
Short summary description Philips DVDR3455H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3455H 160 GB Hard Disk/DVD Recorder, JPEG, 50 W, 3 W, 325 mm, 48 mm, 3.6 kg

Long summary description Philips DVDR3455H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3455H 160 GB Hard Disk/DVD Recorder. Image formats supported: JPEG. Power consumption (typical): 50 W, Power consumption (standby): 3 W. Depth: 325 mm, Height: 48 mm, Weight: 3.6 kg. HDD capacity: 160 GB, Total storage capacity: 160 GB. Package width: 570 mm, Package depth: 425 mm, Package height: 125 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.