Philips logo

Philips DVD Player/Recorder DVDR3380/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87002
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD Player/Recorder DVDR3380/05:

Philips DVD Player/Recorder DVDR3380/05, High Quality (HQ), 10-Bit/54MHz, 24-bit/96MHz, 29-bit/192kHz, MPEG2, DVD+R DL

Long summary description Philips DVD Player/Recorder DVDR3380/05:

Philips DVD Player/Recorder DVDR3380/05. Recording modes: High Quality (HQ), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 29-bit/192kHz. Video formats supported: MPEG2. Disc types supported: DVD+R DL. Power consumption (typical): 27 W, Power consumption (standby): 3 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.