Philips logo

Philips DTR3502B TV set-top box Ethernet (RJ-45), Terrestrial Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79867
Info modified on:
08 Nov 2022, 10:56:56
Short summary description Philips DTR3502B TV set-top box Ethernet (RJ-45), Terrestrial Full HD Black:

Philips DTR3502B, Ethernet (RJ-45), Terrestrial, Full HD, DVB-T, DVB-T2, PAL, 576i, 576p, 720p, 1080i, 1080p, 4:3, 16:9

Long summary description Philips DTR3502B TV set-top box Ethernet (RJ-45), Terrestrial Full HD Black:

Philips DTR3502B. Signal source: Ethernet (RJ-45), Terrestrial, HD type: Full HD, Digital signal format system: DVB-T, DVB-T2. Video formats supported: AVC, H.265, MPEG2, MPEG4. Product colour: Black, Tuner type: Analog & digital, Number of tuners: 1 tuner(s). Display type: LED, Display digits: 4 digits. Power consumption (typical): 7 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.