Philips DTR3030M/EU, Ethernet (RJ-45), DVB-T, DVB-T2, PAL, 1920 x 1080 pixels, 1080p, 16:9
Philips DTR3030M/EU. Signal source: Ethernet (RJ-45), Digital signal format system: DVB-T, DVB-T2, Analog signal format system: PAL. Video formats supported: AVC, H.264, MPEG, MPEG2, MPEG4, Audio formats supported: AAC HE, AAC+. Supported file systems: FAT32, NTFS. Product colour: Black, Tuner type: Digital, Frequency range: 173.5 - 862 MHz. Power consumption (typical): 6 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz