Philips 5000 series DST5030/30, Steam iron, SteamGlide Plus soleplate, 180 g/min, Pink, Purple, 45 g/min, 0.32 L
Philips 5000 series DST5030/30. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Steam boost performance: 180 g/min. Iron power: 2400 W. Width: 312 mm, Depth: 147 mm, Height: 127 mm. Package width: 332 mm, Package depth: 137 mm, Package height: 167 mm