Philips logo

Philips 5000 series Steam iron 2400 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158543
Info modified on:
13 May 2025, 03:07:04
Short summary description Philips 5000 series Steam iron 2400 W:

Philips 5000 series Steam iron 2400 W, Steam iron, SteamGlide Plus soleplate, 2 m, 180 g/min, Blue, 45 g/min

Long summary description Philips 5000 series Steam iron 2400 W:

Philips 5000 series Steam iron 2400 W. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2400 W. Width: 127 mm, Depth: 312 mm, Height: 147 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.