Philips logo

Philips 3000 series DST3020/30 iron Steam iron Ceramic soleplate 2200 W Pink, Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4931
Info modified on:
05 Jun 2025, 03:27:32
Short summary description Philips 3000 series DST3020/30 iron Steam iron Ceramic soleplate 2200 W Pink, Purple:

Philips 3000 series DST3020/30, Steam iron, Ceramic soleplate, 1.9 m, 160 g/min, Pink, Purple, 35 g/min

Long summary description Philips 3000 series DST3020/30 iron Steam iron Ceramic soleplate 2200 W Pink, Purple:

Philips 3000 series DST3020/30. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 1.9 m. Iron power: 2200 W. Package weight: 1.5 kg, Recyclable packaging material: 100%, Package type: Box

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.