Philips 3000 series DST3010/30, Steam iron, Ceramic soleplate, 1.9 m, 140 g/min, Grey, 30 g/min
Philips 3000 series DST3010/30. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 1.9 m. Iron power: 2000 W, AC input voltage: 220-240 V. Package weight: 1.5 kg, Recyclable packaging material: 100%, Package type: Box. Warranty period: 2 year(s)