Philips logo

Philips Fidelio DS8500/12 docking speaker 2.0 channels 30 W Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116020
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Fidelio DS8500/12 docking speaker 2.0 channels 30 W Silver, White:

Philips Fidelio DS8500/12, 2.0 channels, 30 W, iPhone, iPhone 3G, iPhone 3GS, iPod, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod..., Silver, White, 100 - 240 V, 50 - 60 Hz

Long summary description Philips Fidelio DS8500/12 docking speaker 2.0 channels 30 W Silver, White:

Philips Fidelio DS8500/12. Audio output channels: 2.0 channels, RMS rated power: 30 W. Apple docking compatibility: iPhone, iPhone 3G, iPhone 3GS, iPod, iPod Nano 2, iPod Nano 3, iPod Nano 4, iPod Nano 5, iPod.... Product colour: Silver, White. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 421 mm, Depth: 139 mm, Height: 158 mm

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.