Philips docking speaker DS700/12, 4 W, iPhone, iPod, Black, Neodymium, Digital, AC, Battery
Philips docking speaker DS700/12. RMS rated power: 4 W. Apple docking compatibility: iPhone, iPod. Product colour: Black, Magnet type: Neodymium, Volume control: Digital. Power source type: AC, Battery, Battery technology: Alkaline, Battery type: AA/LR6. Weight: 320 g, Package width: 304 mm, Package depth: 100 mm