Philips logo

Philips docking speaker DS3020/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45431
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips docking speaker DS3020/05:

Philips docking speaker DS3020/05, 8 W, 3.5 mm, Neodymium, Alkaline, AA, 8 h

Long summary description Philips docking speaker DS3020/05:

Philips docking speaker DS3020/05. RMS rated power: 8 W. Headphone connectivity: 3.5 mm. Magnet type: Neodymium. Battery technology: Alkaline, Battery type: AA, Battery life (max): 8 h. Cables included: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.