Philips logo

Philips docking speaker DS1150/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93083
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips docking speaker DS1150/12:

Philips docking speaker DS1150/12, 2.0 channels, 6 W, iPad, iPhone, iPod, Grey, AC, 100 - 240 V

Long summary description Philips docking speaker DS1150/12:

Philips docking speaker DS1150/12. Audio output channels: 2.0 channels, RMS rated power: 6 W. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Grey. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 880 g, Package weight: 1.08 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.