Philips logo

Philips DLA66048D/10 MP3/MP4 player accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37755
Info modified on:
26 Jul 2024, 09:25:19
Short summary description Philips DLA66048D/10 MP3/MP4 player accessory:

Philips DLA66048D/10, iPod nano G5, Transparent, Polycarbonate, 201 mm, 116 mm, 38.1 mm

Long summary description Philips DLA66048D/10 MP3/MP4 player accessory:

Philips DLA66048D/10. Compatibility: iPod nano G5, Product colour: Transparent, Material: Polycarbonate. Package height: 201 mm, Package width: 116 mm, Package depth: 38.1 mm. Gross weight inner carton: 0.5 kg, Height (cm) inner carton: 10 cm, Length (cm) inner carton: 24.6 cm. Gross weight of outer carton: 3.15 kg, Height (cm) outer carton: 29 cm, Length (cm) outer carton: 42 cm. Packaging net weight: 0.045 kg, Packaging tare weight: 0.015 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.