Philips logo

Philips Upper arm BPM with Bluetooth®Smart DL8760/01

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124660
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Upper arm BPM with Bluetooth®Smart DL8760/01:

Philips Upper arm BPM with Bluetooth®Smart DL8760/01, Upper arm, Automatic, Black, LCD, 2 user(s), 40 - 199

Long summary description Philips Upper arm BPM with Bluetooth®Smart DL8760/01:

Philips Upper arm BPM with Bluetooth®Smart DL8760/01. Placement supported: Upper arm, Type: Automatic, Product colour: Black. Battery technology: Lithium Polymer (LiPo), Battery voltage: 6 V, Charging time: 2 h. Width: 135 mm, Depth: 30 mm, Height: 76 mm

Reasons to buy
3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.