Philips 7000 series DDL172LKAS0/93, Smart door lock, Code, Fingerprint reader, Key, RF card, Stainless steel, AA, 4 pc(s), 0.8 year(s)
Philips 7000 series DDL172LKAS0/93. Product type: Smart door lock, Lock type: Code, Fingerprint reader, Key, RF card, Product colour: Stainless steel. Battery type: AA, Number of batteries included: 4 pc(s), Battery life: 0.8 year(s). Quantity per pack: 1 pc(s)