Philips logo

Philips Micro music system DCM2260/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91097
Info modified on:
21 Oct 2022, 10:32:10
Philips DCM2260/12 user manual (1.4 MB)
Product Brochure/Datasheet (793 KB)
Quick start Guide (1.7 MB)
Retail Trade Leaflet (174 KB)
Short summary description Philips Micro music system DCM2260/12:

Philips Micro music system DCM2260/12, Home audio micro system, Black, Slot, 20 W, 7 cm, FM

Long summary description Philips Micro music system DCM2260/12:

Philips Micro music system DCM2260/12. Type: Home audio micro system, Product colour: Black, Disc loading type: Slot. RMS rated power: 20 W, Woofer diameter: 7 cm. Supported radio bands: FM, Tuner type: Digital. Display type: LED. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.