Philips logo

Philips Cube micro sound system DCM1075/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Cube micro sound system DCM1075/98:

Philips Cube micro sound system DCM1075/98, Home audio micro system, Black, Top, 24 W, 7.6 cm, FM

Long summary description Philips Cube micro sound system DCM1075/98:

Philips Cube micro sound system DCM1075/98. Type: Home audio micro system, Product colour: Black, Disc loading type: Top. RMS rated power: 24 W, Woofer diameter: 7.6 cm. Supported radio bands: FM, Tuner type: Digital. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.