Philips logo

Philips DVD micro music system DCD3020/79

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23186
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVD micro music system DCD3020/79:

Philips DVD micro music system DCD3020/79, Home audio micro system, Black, 1 discs, 120 W, FM, Auto store, Auto tuning, Auto store

Long summary description Philips DVD micro music system DCD3020/79:

Philips DVD micro music system DCD3020/79. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 120 W. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Auto store. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.