Philips logo

Philips D2351B/23 telephone DECT telephone Caller ID Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76497
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips D2351B/23 telephone DECT telephone Caller ID Black:

Philips D2351B/23, DECT telephone, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips D2351B/23 telephone DECT telephone Caller ID Black:

Philips D2351B/23. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: Black. Number of handsets included: 1

3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.