Philips Mobile Phone CTS358BK/56, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 5.1, Black
Philips Mobile Phone CTS358BK/56. Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2300 mAh. Product colour: Black. Weight: 148 g