Philips logo

Philips Xenium CTE186ACP/93 mobile phone 6.1 cm (2.4") 108 g Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12541
Info modified on:
26 Feb 2024, 15:27:14
Short summary description Philips Xenium CTE186ACP/93 mobile phone 6.1 cm (2.4") 108 g Gold:

Philips Xenium CTE186ACP/93, Bar, Dual SIM, 6.1 cm (2.4"), 240 x 320 pixels, 1450 mAh, Gold

Long summary description Philips Xenium CTE186ACP/93 mobile phone 6.1 cm (2.4") 108 g Gold:

Philips Xenium CTE186ACP/93. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. WAP: 1.2.1. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1450 mAh, Standby time (2G): 1360 h. Weight: 108 g. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.