Philips logo

Philips Xenium CT2898 9@9d

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22597
Info modified on:
14 Mar 2024, 17:26:44
Short summary description Philips Xenium CT2898 9@9d:

Philips Xenium CT2898 9@9d, Bar, Single SIM, 1.3 MP, Bluetooth, 1100 mAh, Grey

Long summary description Philips Xenium CT2898 9@9d:

Philips Xenium CT2898 9@9d. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 850 h. Weight: 96 g. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.