Philips logo

Philips Zenit cinema speakers CSS5530B/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104544
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Zenit cinema speakers CSS5530B/12:

Philips Zenit cinema speakers CSS5530B/12, 5.1 channels, 420 W, Home theatre, Black, Stand-alone, 580 x 98 x 53.5 mm

Long summary description Philips Zenit cinema speakers CSS5530B/12:

Philips Zenit cinema speakers CSS5530B/12. Audio output channels: 5.1 channels, RMS rated power: 420 W, Recommended usage: Home theatre. Amplification device form factor: Stand-alone, Amplifier dimensions (W x D x H): 580 x 98 x 53.5 mm. Satellite speakers RMS power: 160 W, Satellite speaker frequency range: 120 - 18000 Hz, Satellite speaker impedance: 5 Ω. Center speaker RMS power: 40 W, Center speaker frequency range: 80 - 18000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 220 W, Subwoofer frequency range: 45 - 150 Hz, Subwoofer impedance: 3 Ω

Reasons to buy
3D tour
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.