Philips Soundbar speaker CSS2115/05, 60 W, Dolby Digital 5.1, 30 W, 4 Ω, 30%, 3.81 cm
Philips Soundbar speaker CSS2115/05. RMS rated power: 60 W, Audio decoders: Dolby Digital 5.1. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W. Product colour: Silver, White. Connectivity technology: Wired