location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Stand CRP908/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stand CRP908/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRP908/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103603115
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2023 02:01:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Stand CRP908/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 94 cm (37") Maximum screen size: 106.7 cm (42")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Black
Long product name Philips Stand CRP908/01 :
The long product name of Philips Stand CRP908/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

To put your television on
More>>>
Philips Stand CRP908/01:
The official description of Philips Stand CRP908/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To put your television on
Check compatibility data
This stand supports your flat screen television. For a comfortable viewing experience!

Ease of using Philips spare parts
- Renew your product with original Philips parts

Short summary description Philips Stand CRP908/01:
This short summary of the Philips Stand CRP908/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Stand CRP908/01, 94 cm (37"), 106.7 cm (42"), Black

Long summary description Philips Stand CRP908/01:
This is an auto-generated long summary of Philips Stand CRP908/01 based on the first three specs of the first five spec groups.

Philips Stand CRP908/01. Minimum screen size: 94 cm (37"), Maximum screen size: 106.7 cm (42"). Product colour: Black

Mounting
Minimum screen size *
94 cm (37")
Maximum screen size *
106.7 cm (42")
Mounting type *
Desk
Number of displays supported *
1
Design
Product colour *
Black
Technical details
Compatible products
37PFL4606H/12, 37PFL4606H/58, 37PFL4606H/60, 42HFL3233D/10, 42PFL3505H/12, 42PFL3506H/12, 42PFL3506H/58, 42PFL3606H/12, 42PFL3606H/58, 42PFL3606H/60, 42PFL4506H/12, 42PFL4606H/12, 42PFL4606H/58, 42PFL4606H/60