Product Brochure/Datasheet
(1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 42PFL3505H/12 user manual
(12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 106.7 cm (42") LCD
- - Full HD 1920 x 1080 pixels 16:9
- - 400 cd/m² 5 ms
- - DVB-C, DVB-T NTSC, PAL, SECAM
- - VESA mounting 300 x 200 mm
- - 99 W
Long product name Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m²
:
The long product name of Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
42", 1920 x 1080p, 400 cd/m², RMS 2x8W, 2xHDMI, YPbPr in, scart, USB, CI+, VGA + Audio L/R in, 220-240V, 300x200mm
More>>>
Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m²:
The official description of Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Enjoy a great TV night - guaranteed
Full HD TV in a modern design
Philips let's you enjoy great television performance at the right price, today and tomorrow. This 3000 series 42PFL3505 LCD TV offers Full HD pictures with easy to use digital TV connectors and a pure TV design.
A clear, vivid LCD picture everytime
- Full HD TV with Digital Crystal Clear for depth and clarity
- Incredible dynamic contrast for rich black details
- 28.9 billion colors for brilliant natural images
Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the atmosphere with 16W RMS and Incredible Surround
Complete digital connectivity made simple
- Seamless connectivity with 2 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- PC-input allows you to use your TV as a PC monitor
- USB for fantastic multimedia playback
Simple to set up, easy to use
- Easy to set up with setting assistance
Short summary description Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m²:
This short summary of the Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 3000 series 42PFL3505H, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
Long summary description Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 3000 series 42PFL3505H 106.7 cm (42") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.
Philips 3000 series 42PFL3505H. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black