Philips logo

Philips Minicells Battery CR123A/01B

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98515
Info modified on:
14 Mar 2024, 19:21:49
Short summary description Philips Minicells Battery CR123A/01B:

Philips Minicells Battery CR123A/01B, Rechargeable battery, 3 V, Cd (cadmium), Hg (mercury), Pb (lead), 22 g, 83 x 120 x 17 mm, 97 x 125 x 88 mm

Long summary description Philips Minicells Battery CR123A/01B:

Philips Minicells Battery CR123A/01B. Battery type: Rechargeable battery, Battery voltage: 3 V, Heavy metals free: Cd (cadmium), Hg (mercury), Pb (lead). Weight: 22 g. Dimensions (WxDxH): 83 x 120 x 17 mm, Inner carton dimensions (W x D x H): 97 x 125 x 88 mm, Interchangeable with: CR 123A, CR17345, DL123A. Case or master carton quantity: 40 pc(s)

Reasons to buy
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.