Philips CarStudio CEM2300BT/12, Black, 1 DIN, 200 W, CD, CD-R, CD-RW, MP3, WMA, LCD
Philips CarStudio CEM2300BT/12. Product colour: Black, DIN size: 1 DIN, Output power: 200 W. Audio formats supported: MP3, WMA. Display type: LCD. Bluetooth version: 2.0+EDR, Bluetooth profiles: A2DP, AVRCP. Supported radio bands: AM, FM