Philips logo

Philips Car audio video system CED780/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75033
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Car audio video system CED780/98:

Philips Car audio video system CED780/98, Black, 50 W, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 4 Ω, NTSC, PAL, Dolby Digital

Long summary description Philips Car audio video system CED780/98:

Philips Car audio video system CED780/98. Product colour: Black, Output power: 50 W, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Audio decoders: Dolby Digital, Playback disc formats: CD audio, CD video, SVCD, VCD, Audio formats supported: MP3, WMA. Display type: LCD, Display diagonal: 17.8 cm (7"). Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, Video in: CVBS Video (RCA) 1x. Supported radio bands: AM, FM

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.