This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone answer machine DECT telephone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone answer machine
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1352S/22
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Cordless phone answer machine DECT telephone:
This short summary of the Philips Cordless phone answer machine DECT telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone answer machine, DECT telephone, Speakerphone, 30 entries

Long summary description Philips Cordless phone answer machine DECT telephone:
This is an auto-generated long summary of Philips Cordless phone answer machine DECT telephone based on the first three specs of the first five spec groups.

Philips Cordless phone answer machine. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 30 entries

Performance
Recording time
10 min
Type *
DECT telephone
Answering machine *
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Phone features
Speakerphone *
Yes
Phonebook capacity *
30 entries
Polyphonic ring
Yes
Microphone mute
Yes
Multi handset capability
6
Paging function
Yes
Call management
Call log entries
20
Indication
Battery capacity indicator
Yes
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Talk time
12 h
Standby time
150 h
Power supply type
AC 220-240 V - 50 Hz
Other features
Dimensions (WxDxH)
118 x 115 x 58 mm
Alarms
Yes
Handset keypad locking
Yes