Philips logo

Philips HD camcorder CAM102SL/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HD camcorder CAM102SL/00:

Philips HD camcorder CAM102SL/00, 2 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), Full HD, 5.08 cm (2"), LCD

Long summary description Philips HD camcorder CAM102SL/00:

Philips HD camcorder CAM102SL/00. Total megapixels: 2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 2x. Camcorder media type: Memory card, Maximum memory card size: 32 GB. Closest focusing distance: 0.7 m. Light exposure modes: Auto, Scene modes: Backlight, Beach, Night, Snow, Sunset

Reasons to buy
3D tour
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.