Philips logo

Philips BTM2660W/12 home audio system Home audio micro system 20 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108268
Info modified on:
11 Jul 2022, 13:55:56
Short summary description Philips BTM2660W/12 home audio system Home audio micro system 20 W White:

Philips BTM2660W/12, Home audio micro system, White, Slot, 20 W, 6.98 cm (2.75"), FM

Long summary description Philips BTM2660W/12 home audio system Home audio micro system 20 W White:

Philips BTM2660W/12. Type: Home audio micro system, Product colour: White, Disc loading type: Slot. RMS rated power: 20 W, Subwoofer driver diameter (imperial): 6.98 cm (2.75"). Supported radio bands: FM. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.