Philips logo

Philips BTM2560/12 home audio system Home audio micro system 70 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78659
Info modified on:
10 May 2023, 13:04:38
Short summary description Philips BTM2560/12 home audio system Home audio micro system 70 W Black:

Philips BTM2560/12, Home audio micro system, Black, 70 W, 10.2 cm, FM, LED

Long summary description Philips BTM2560/12 home audio system Home audio micro system 70 W Black:

Philips BTM2560/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 70 W, Woofer diameter: 10.2 cm. Supported radio bands: FM. Display type: LED. Headphone connectivity: 3.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.