Philips logo

Philips Micro music system BTM2360/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3201
Info modified on:
15 Mar 2025, 10:32:38
Short summary description Philips Micro music system BTM2360/12:

Philips Micro music system BTM2360/12, Home audio micro system, Black, Tray, 70 W, 2-way, 10.2 cm

Long summary description Philips Micro music system BTM2360/12:

Philips Micro music system BTM2360/12. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 70 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, WAV

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.