Philips logo

Philips BTM2180/37 home audio system Home audio micro system 70 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130133
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BTM2180/37 home audio system Home audio micro system 70 W Black:

Philips BTM2180/37, Home audio micro system, Black, 1 discs, Tray, 70 W, 2-way

Long summary description Philips BTM2180/37 home audio system Home audio micro system 70 W Black:

Philips BTM2180/37. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.