Philips logo

Philips Micro music system BTM2180/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129973
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Micro music system BTM2180/12:

Philips Micro music system BTM2180/12, Home audio micro system, Black, 1 discs, Tray, 70 W, 2-way

Long summary description Philips Micro music system BTM2180/12:

Philips Micro music system BTM2180/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way, Woofer diameter: 10 cm. Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, Disc types supported: CD-R, CD-RW, Channels quantity: 20 channels

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.