Philips logo

Philips BTD7170/98 home audio system Home audio micro system 150 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40517
Info modified on:
11 Jul 2022, 13:52:13
Short summary description Philips BTD7170/98 home audio system Home audio micro system 150 W:

Philips BTD7170/98, Home audio micro system, 150 W, 2-way, 13.3 cm (5.25"), Dolby Digital, FM

Long summary description Philips BTD7170/98 home audio system Home audio micro system 150 W:

Philips BTD7170/98. Type: Home audio micro system. RMS rated power: 150 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 13.3 cm (5.25"). Supported radio bands: FM, RDS features: PS, PTY, Tuner enhancements: Auto store. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, DVD-Video, Picture CD, SVCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.