Philips logo

Philips DVD micro music system BTD5210/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99838
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD micro music system BTD5210/12:

Philips DVD micro music system BTD5210/12, Home audio micro system, Black, 1 discs, 70 W, 2-way, FM

Long summary description Philips DVD micro music system BTD5210/12:

Philips DVD micro music system BTD5210/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way. Supported radio bands: FM, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD. Microphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.