Philips BTD2180/93, Home audio micro system, Black, 1 discs, Tray, 70 W, 10.2 cm
Philips BTD2180/93. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Woofer diameter: 10.2 cm, Audio decoders: Dolby Digital. Supported radio bands: FM, Tuner enhancements: Auto store. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, DVD-Video, SVCD. Power source: AC, Input voltage: 110-240 V, Input frequency: 50 - 60 Hz