Philips logo

Philips BEARDTRIMMER Series 7000 BT7510/15 hair trimmers/clipper Black, Grey 20 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149590
Info modified on:
10 May 2024, 12:17:27
Short summary description Philips BEARDTRIMMER Series 7000 BT7510/15 hair trimmers/clipper Black, Grey 20 Lithium-Ion (Li-Ion):

Philips BEARDTRIMMER Series 7000 BT7510/15, Black, Grey, Rectangle, 0.5 mm, 1 cm, Beard, Moustache, Stainless steel

Long summary description Philips BEARDTRIMMER Series 7000 BT7510/15 hair trimmers/clipper Black, Grey 20 Lithium-Ion (Li-Ion):

Philips BEARDTRIMMER Series 7000 BT7510/15. Product colour: Black, Grey, Shape: Rectangle, Minimum hair length: 0.5 mm. Power source: AC, Operating time: 100 min, Battery type: Built-in battery. Cutter material: Stainless steel

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.