Philips logo

Philips BT6050B/12 portable/party speaker Stereo portable speaker Black, Gold 14 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88228
Info modified on:
14 Mar 2024, 19:01:39
Short summary description Philips BT6050B/12 portable/party speaker Stereo portable speaker Black, Gold 14 W:

Philips BT6050B/12, 2.0 channels, Neodymium, 3.81 cm, 14 W, Wired & Wireless, A2DP, AVRCP, HFP

Long summary description Philips BT6050B/12 portable/party speaker Stereo portable speaker Black, Gold 14 W:

Philips BT6050B/12. Audio output channels: 2.0 channels, Magnet type: Neodymium, Subwoofer driver diameter: 3.81 cm. RMS rated power: 14 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Gold, Volume control: Rotary. Recommended usage: Universal, Mobile operating systems supported: Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, Windows...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.