Philips logo

Philips BEARDTRIMMER Series 5000 Stubble trimmer BT5205/16

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208316
Info modified on:
26 Jul 2024, 09:23:28
Short summary description Philips BEARDTRIMMER Series 5000 Stubble trimmer BT5205/16:

Philips BEARDTRIMMER Series 5000 Stubble trimmer BT5205/16, Built-in display, Oil-free maintenance, AC/Battery, Chrome

Long summary description Philips BEARDTRIMMER Series 5000 Stubble trimmer BT5205/16:

Philips BEARDTRIMMER Series 5000 Stubble trimmer BT5205/16. Minimum hair length: 0.4 mm, Maximum hair length: 7 mm. Product colour: Chrome, Blade material: Carbon steel. Power source: AC/Battery, Operating time: 70 min, Battery type: Built-in battery

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.