Philips logo

Philips BEARDTRIMMER Series 5000 Beard & stubble trimmer with full metal blades BT5200/13

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92922
Info modified on:
14 Mar 2024, 19:10:31
Product Brochure/Datasheet (527 KB)
Important Information Manual (103 KB)
Quick start Guide (1.4 MB)
Retail Trade Leaflet (165 KB)
Short summary description Philips BEARDTRIMMER Series 5000 Beard & stubble trimmer with full metal blades BT5200/13:

Philips BEARDTRIMMER Series 5000 Beard & stubble trimmer with full metal blades BT5200/13, Washable, Oil-free maintenance, Black, Red

Long summary description Philips BEARDTRIMMER Series 5000 Beard & stubble trimmer with full metal blades BT5200/13:

Philips BEARDTRIMMER Series 5000 Beard & stubble trimmer with full metal blades BT5200/13. Minimum hair length: 0.4 mm, Maximum hair length: 1 cm, Step precise: 0.2 mm. Product colour: Black, Red, Blade material: Stainless steel. Operating time: 60 min, Battery type: Built-in battery, Charging time: 1 h

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.