Philips BT50B/37, 3.81 cm, 2 W, Wired & Wireless, A2DP, HFP, AVRCP, 10 m, Micro-USB
Philips BT50B/37. Subwoofer driver diameter: 3.81 cm. RMS rated power: 2 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, HFP, AVRCP, Bluetooth range: 10 m. Product colour: Black, Product design: Tube. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: iPad 1, iPad 2, iPad mini, iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPhone 5C, iPhone...