Philips Beardtrimmer series 1000 Beard & stubble trimmer for cordless use BT405/13, Oil-free maintenance, AC/Battery, Black, Red
Philips Beardtrimmer series 1000 Beard & stubble trimmer for cordless use BT405/13. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Red. Power source: AC/Battery, Operating time: 35 min, Battery type: Built-in battery