Philips logo

Philips BEARDTRIMMER Series 3000 BT3221/15 beard trimmer AC/Baterry 20 1 cm Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124775
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BEARDTRIMMER Series 3000 BT3221/15 beard trimmer AC/Baterry 20 1 cm Black, Grey:

Philips BEARDTRIMMER Series 3000 BT3221/15, Washable, Oil-free maintenance, AC/Baterry, Black, Grey

Long summary description Philips BEARDTRIMMER Series 3000 BT3221/15 beard trimmer AC/Baterry 20 1 cm Black, Grey:

Philips BEARDTRIMMER Series 3000 BT3221/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Grey, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 90 min, Battery type: Built-in battery

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.