Philips logo

Philips BEARDTRIMMER Series 3000 BT3212/14 beard trimmer AC/Baterry 20 1 cm Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108204
Info modified on:
01 May 2025, 05:07:12
Short summary description Philips BEARDTRIMMER Series 3000 BT3212/14 beard trimmer AC/Baterry 20 1 cm Black, Blue:

Philips BEARDTRIMMER Series 3000 BT3212/14, Washable, Oil-free maintenance, AC/Baterry, Black, Blue

Long summary description Philips BEARDTRIMMER Series 3000 BT3212/14 beard trimmer AC/Baterry 20 1 cm Black, Blue:

Philips BEARDTRIMMER Series 3000 BT3212/14. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Blue, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 60 min, Battery type: Built-in battery

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.