Philips logo

Philips BT3010B/12 portable/party speaker Stereo portable speaker Black 5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BT3010B/12 portable/party speaker Stereo portable speaker Black 5 W:

Philips BT3010B/12, 2.0 channels, 6.98 cm, 5 W, Wired & Wireless, A2DP, AVRCP, HFP, HSP, 10 m

Long summary description Philips BT3010B/12 portable/party speaker Stereo portable speaker Black 5 W:

Philips BT3010B/12. Audio output channels: 2.0 channels, Subwoofer driver diameter: 6.98 cm. RMS rated power: 5 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Rectangle. Recommended usage: Universal, Compatible products: iPad: 1, 2, mini, Retina display, new iPhone: 3, 3GS, 4, 4S, 5, 5C, 5S iPod touch: 3rd gen or...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.